multicomp PRO Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003531

Description
RES, 30K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 30K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 71AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
71AC0099
Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 71AC0099
RES, 30K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 30K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9560
Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9560
RES, 30K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 30K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71AC0099
Product Name Res, 30K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details