multicomp PRO Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003507

Description
RES, 18K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 71AC0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
71AC0075
Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 71AC0075
RES, 18K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 18K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9536
Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9536
RES, 18K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 18K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71AC0075
Product Name Res, 18K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers