The Res, 12K, 0.1%, 0.031W, 0201, Thin Film resistor from Multicomp Pro features advanced thin film technology, providing a very tight tolerance of 0.1%. It is designed for applications requiring precision and reliability, with a low temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor is housed in a miniature 0201 package, making it suitable for space-constrained designs. It has a power rating of 31.25 mW at 70°C and operates within a temperature range of -55°C to +155°C. The maximum operating voltage is 15V, with a maximum overload voltage of 30V. This component is RoHS compliant, ensuring it meets environmental standards. The resistor is packaged in reels of 10,000 units, facilitating automated assembly processes.
RES, 12K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
RES, 12K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 70AC9517 |
| Product Name | Res, 12K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |