multicomp PRO Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003484

Description
RES, 11K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9513
Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9513
RES, 11K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 11K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 71AC0052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
71AC0052
Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 71AC0052
RES, 11K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 11K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9513
Product Name Res, 11K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details