multicomp PRO Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003470

Description
RES, 8K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 71AC0038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
71AC0038
Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 71AC0038
RES, 8K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9499
Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9499
RES, 8K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71AC0038
Product Name Res, 8K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details