multicomp PRO Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003466

Description
RES, 7K5, 0.1%, 0.031W, 0201, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.031W, 0201, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9495
Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9495
RES, 7K5, 0.1%, 0.031W, 0201, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.031W, 0201, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 71AC0034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
71AC0034
Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 71AC0034
RES, 7K5, 0.1%, 0.031W, 0201, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.031W, 0201, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9495
Product Name Res, 7K5, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details