multicomp PRO Res, 4K53, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003440

Description
RES, 4K53, 0.1%, 0.031W, 0201, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, 4K53, 0.1%, 0.031W, 0201, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9469
Res, 4K53, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9469
RES, 4K53, 0.1%, 0.031W, 0201, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.031W, 0201, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9469
Product Name Res, 4K53, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details