multicomp PRO Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003407

Description
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9436
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9436
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9974
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9974
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9436
Product Name Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176399-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details