multicomp PRO Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003403

Description
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9970
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9970
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9432
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9432
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9970
Product Name Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details