multicomp PRO Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003394

Description
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9961
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9961
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9423
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9423
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9961
Product Name Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 457417 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details