multicomp PRO Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003388

Description
RES, 1K6, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9417
Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9417
RES, 1K6, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9955
Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9955
RES, 1K6, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9417
Product Name Res, 1K6, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details