multicomp PRO Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003375

Description
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9942
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9942
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9404
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9404
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9942
Product Name Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details