multicomp PRO Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003371

Description
RES, 1K1, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9400
Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9400
RES, 1K1, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9938
Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9938
RES, 1K1, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9400
Product Name Res, 1K1, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details