The Resistor, Thin Film, 1K, 0.1%, 0.031W, 0201 from Multicomp Pro features advanced thin film technology, providing a very tight tolerance of ±0.1%. It is designed for applications requiring precision and reliability, with a low temperature coefficient of resistance (TCR) of ±25ppm or ±50ppm, depending on the specific variant. The resistor is housed in a miniature 0201 package, making it suitable for space-constrained designs. With a power rating of 31.25mW at 70°C, it operates effectively within a temperature range of -55°C to +155°C. The maximum operating voltage is 15V, and it can withstand overload voltages up to 30V. The resistor is also RoHS compliant, ensuring it meets environmental standards. Its construction includes an alumina substrate and a protective overcoat, enhancing durability and performance in various applications. Engineers seeking a compact, high-precision resistor for their projects may find this product suitable due to its specifications and reliability.
RES, 1K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 70AC9396 |
| Product Name | Res, 1K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |