multicomp PRO Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003348

Description
RES, 680R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9377
Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9377
RES, 680R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 680R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9915
Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9915
RES, 680R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 680R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9377
Product Name Res, 680R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457432 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details