The Res, 360R, 0.1%, 0.031W, 0201, Thin Film resistor from Multicomp Pro features a resistance value of 360 ohms with a tolerance of ±0.1%. It is designed for precision applications, utilizing advanced thin film technology that ensures low temperature coefficient of resistance (TCR) of ±50 ppm/°C. The resistor has a power rating of 31.25 mW at 70°C and operates effectively within a temperature range of -55°C to +155°C. Its compact 0201 package dimensions (0.58 mm x 0.29 mm) make it suitable for space-constrained designs. The product is RoHS compliant, ensuring it meets environmental regulations. This resistor is ideal for applications requiring high accuracy and reliability.
RES, 360R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
RES, 360R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 70AC9344 |
| Product Name | Res, 360R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |