multicomp PRO Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003305

Description
RES, 300R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9334
Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9334
RES, 300R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 300R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9872
Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9872
RES, 300R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 300R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9334
Product Name Res, 300R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176412-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details