multicomp PRO Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003294

Description
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9861
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9861
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9323
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9323
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9861
Product Name Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Chassis Mount Resistors - 457442 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
PSN, PV, PSO, PN, PWW, PAP High Voltage Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1.00E10 to 6.00E9 ohms
View Details