multicomp PRO Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003290

Description
RES, 220R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9857
Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9857
RES, 220R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 220R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9319
Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9319
RES, 220R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 220R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9857
Product Name Res, 220R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details