multicomp PRO Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003266

Description
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9295
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9295
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9833
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9833
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9295
Product Name Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details