multicomp PRO Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003262

Description
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9829
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9829
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9291
Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9291
RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9829
Product Name Res, 120R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457473 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 1000 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers