multicomp PRO Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003254

Description
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9821
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9821
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9283
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9283
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9821
Product Name Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details