multicomp PRO Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003240

Description
RES, 75R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9269
Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9269
RES, 75R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 75R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9807
Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9807
RES, 75R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 75R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9269
Product Name Res, 75R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers