multicomp PRO Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003208

Description
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9775
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9775
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9237
Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9237
RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.031W, 0201, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9775
Product Name Res, 3K9, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details