multicomp PRO Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003183

Description
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9750
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9750
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9212
Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9212
RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9750
Product Name Res, 2K4, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176231-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers