multicomp PRO Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003179

Description
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9208
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9208
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9746
Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9746
RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9208
Product Name Res, 2K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details