The Res, 2K, 0.1%, 0.031W, 0201, Thin Film resistor from Multicomp Pro features a resistance value of 2 kΩ with a tight tolerance of ±0.1%. It is designed for applications requiring precision and stability, with a low temperature coefficient of resistance (TCR) of ±25 ppm/°C or ±50 ppm/°C, depending on the specific variant. The resistor has a power rating of 31.25 mW at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is housed in a miniature 0201 package, making it suitable for space-constrained applications. The maximum operating voltage is 15V, with a maximum overload voltage of 30V. The resistor is compliant with RoHS standards and is constructed using advanced thin film technology, ensuring high reliability and performance. It is packaged in reels of 10,000 units, facilitating automated assembly processes.
RES, 2K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
RES, 2K, 0.1%, 0.031W, 0201, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 70AC9742 |
| Product Name | Res, 2K, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |