multicomp PRO Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003170

Description
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K8, 0.1%, 0.031W, 0201, Thin Film resistor from Multicomp Pro is a precision chip resistor designed for applications requiring tight tolerance and compact size. It features a resistance value of 1.8 kΩ with a tolerance of ±0.1%, ensuring high accuracy in circuit designs. The power rating is 31.25 mW at 70°C, and it operates effectively within a temperature range of -55°C to +155°C. The resistor is constructed using advanced thin film technology, which contributes to its low temperature coefficient of resistance (TCR) of ±25 ppm/°C. The 0201 package size makes it suitable for space-constrained applications. This resistor is also RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, 1K8, 0.1%, 0.031W, 0201, Thin Film resistor from Multicomp Pro is a precision chip resistor designed for applications requiring tight tolerance and compact size. It features a resistance value of 1.8 kΩ with a tolerance of ±0.1%, ensuring high accuracy in circuit designs. The power rating is 31.25 mW at 70°C, and it operates effectively within a temperature range of -55°C to +155°C. The resistor is constructed using advanced thin film technology, which contributes to its low temperature coefficient of resistance (TCR) of ±25 ppm/°C. The 0201 package size makes it suitable for space-constrained applications. This resistor is also RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9199
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9199
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9737
Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9737
RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9199
Product Name Res, 1K8, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143247TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details