multicomp PRO Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003155

Description
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9722
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9722
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9184
Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9184
RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9722
Product Name Res, 1K3, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176399-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers