multicomp PRO Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003151

Description
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9718
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9718
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9180
Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9180
RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.031W, 0201, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9718
Product Name Res, 1K2, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details