multicomp PRO Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003109

Description
RES, 510R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9676
Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9676
RES, 510R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 510R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9138
Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9138
RES, 510R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 510R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9676
Product Name Res, 510R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details