multicomp PRO Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003086

Description
RES, 330R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9653
Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9653
RES, 330R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 330R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9115
Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9115
RES, 330R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 330R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9653
Product Name Res, 330R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details