multicomp PRO Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003070

Description
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9099
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9099
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9637
Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9637
RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 240R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9099
Product Name Res, 240R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details