multicomp PRO Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003062

Description
RES, 200R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9629
Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9629
RES, 200R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 200R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9091
Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9091
RES, 200R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 200R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9629
Product Name Res, 200R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details