multicomp PRO Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003042

Description
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9071
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9071
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9609
Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9609
RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 130R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9071
Product Name Res, 130R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176412-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details