multicomp PRO Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003030

Description
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9059
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9059
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9597
Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9597
RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9059
Product Name Res, 100R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details