multicomp PRO Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003026

Description
RES, 91R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9593
Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9593
RES, 91R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 91R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9055
Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9055
RES, 91R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 91R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9593
Product Name Res, 91R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176083-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 457448 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers