multicomp PRO Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003020

Description
RES, 82R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9049
Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9049
RES, 82R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 82R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9587
Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9587
RES, 82R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 82R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9049
Product Name Res, 82R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457464 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 1 ohms
View Details