multicomp PRO Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003011

Description
RES, 68R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, 68R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 68R, 0.1%, 0.031W, 0201, Thin Film resistor from Multicomp Pro features a resistance value of 68 ohms with a tolerance of ±0.1%. It has a power rating of 31.25 mW and is housed in a miniature 0201 package, making it suitable for applications where space is a constraint. The resistor is constructed using advanced thin film technology, which contributes to its low temperature coefficient of resistance (TCR) of ±25 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C and can handle a maximum operating voltage of 15V. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is ideal for precision applications requiring tight tolerances and compact size.

Datasheet Summary
Powered by GS/AI

The Res, 68R, 0.1%, 0.031W, 0201, Thin Film resistor from Multicomp Pro features a resistance value of 68 ohms with a tolerance of ±0.1%. It has a power rating of 31.25 mW and is housed in a miniature 0201 package, making it suitable for applications where space is a constraint. The resistor is constructed using advanced thin film technology, which contributes to its low temperature coefficient of resistance (TCR) of ±25 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C and can handle a maximum operating voltage of 15V. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is ideal for precision applications requiring tight tolerances and compact size.

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9040
Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9040
RES, 68R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 68R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9578
Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9578
RES, 68R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 68R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9040
Product Name Res, 68R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details