multicomp PRO Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro MC003001

Description
RES, 56R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9030
Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9030
RES, 56R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 56R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro - 70AC9568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
70AC9568
Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro 70AC9568
RES, 56R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 56R, 0.1%, 0.031W, 0201, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:31.25mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC9030
Product Name Res, 56R, 0.1%, 0.031W, 0201, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details