multicomp PRO Cable Assy, Sma Plug-R/a Mcx Plug, 650Mm; Connector To Connector Multicomp Pro MC002997

Description
CABLE ASSY, SMA PLUG-R/A MCX PLUG, 650MM; Connector to Connector:SMA Plug to 90° MCX Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:25.5"; Cable Length - Metric:650mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA PLUG-R/A MCX PLUG, 650MM; Connector to Connector:SMA Plug to 90° MCX Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:25.5"; Cable Length - Metric:650mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Plug-R/a Mcx Plug, 650Mm; Connector To Connector Multicomp Pro - 71AC0508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-R/a Mcx Plug, 650Mm; Connector To Connector Multicomp Pro
71AC0508
Cable Assy, Sma Plug-R/a Mcx Plug, 650Mm; Connector To Connector Multicomp Pro 71AC0508
CABLE ASSY, SMA PLUG-R/A MCX PLUG, 650MM; Connector to Connector:SMA Plug to 90° MCX Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:25.5"; Cable Length - Metric:650mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-R/A MCX PLUG, 650MM; Connector to Connector:SMA Plug to 90° MCX Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:25.5"; Cable Length - Metric:650mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0508
Product Name Cable Assy, Sma Plug-R/a Mcx Plug, 650Mm; Connector To Connector Multicomp Pro
Cable Length 2.13 ft (6.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details