multicomp PRO Cable Assy, R/a Plug-Bnc Socket, 75Mm; Connector To Connector Multicomp Pro MC002996

Description
CABLE ASSY, R/A PLUG-BNC SOCKET, 75MM; Connector to Connector:90° MMCX Plug to BNC Socket; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, R/A PLUG-BNC SOCKET, 75MM; Connector to Connector:90° MMCX Plug to BNC Socket; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, R/a Plug-Bnc Socket, 75Mm; Connector To Connector Multicomp Pro - 71AC0507 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Plug-Bnc Socket, 75Mm; Connector To Connector Multicomp Pro
71AC0507
Cable Assy, R/a Plug-Bnc Socket, 75Mm; Connector To Connector Multicomp Pro 71AC0507
CABLE ASSY, R/A PLUG-BNC SOCKET, 75MM; Connector to Connector:90° MMCX Plug to BNC Socket; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A PLUG-BNC SOCKET, 75MM; Connector to Connector:90° MMCX Plug to BNC Socket; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0507
Product Name Cable Assy, R/a Plug-Bnc Socket, 75Mm; Connector To Connector Multicomp Pro
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1122252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details