multicomp PRO Cable Assy, Sma Jack-R/a Smp Jack, 65Mm; Connector To Connector Multicomp Pro MC002995

Description
CABLE ASSY, SMA JACK-R/A SMP JACK, 65MM; Connector to Connector:SMA Bulkhead Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:2.5"; Cable Length - Metric:65mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA JACK-R/A SMP JACK, 65MM; Connector to Connector:SMA Bulkhead Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:2.5"; Cable Length - Metric:65mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Jack-R/a Smp Jack, 65Mm; Connector To Connector Multicomp Pro - 71AC0506 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-R/a Smp Jack, 65Mm; Connector To Connector Multicomp Pro
71AC0506
Cable Assy, Sma Jack-R/a Smp Jack, 65Mm; Connector To Connector Multicomp Pro 71AC0506
CABLE ASSY, SMA JACK-R/A SMP JACK, 65MM; Connector to Connector:SMA Bulkhead Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:2.5"; Cable Length - Metric:65mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA JACK-R/A SMP JACK, 65MM; Connector to Connector:SMA Bulkhead Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:2.5"; Cable Length - Metric:65mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0506
Product Name Cable Assy, Sma Jack-R/a Smp Jack, 65Mm; Connector To Connector Multicomp Pro
Cable Length 0.2133 ft (0.6500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1248841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details