multicomp PRO Rf Cable, Smp R/a-Smp R/a Jack, 100Mm; Connector To Connector Multicomp Pro MC002994

Description
RF CABLE, SMP R/A-SMP R/A JACK, 100MM; Connector to Connector:90° SMP Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
RF CABLE, SMP R/A-SMP R/A JACK, 100MM; Connector to Connector:90° SMP Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable, Smp R/a-Smp R/a Jack, 100Mm; Connector To Connector Multicomp Pro - 71AC0505 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smp R/a-Smp R/a Jack, 100Mm; Connector To Connector Multicomp Pro
71AC0505
Rf Cable, Smp R/a-Smp R/a Jack, 100Mm; Connector To Connector Multicomp Pro 71AC0505
RF CABLE, SMP R/A-SMP R/A JACK, 100MM; Connector to Connector:90° SMP Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes

RF CABLE, SMP R/A-SMP R/A JACK, 100MM; Connector to Connector:90° SMP Jack to 90° SMP Jack; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0505
Product Name Rf Cable, Smp R/a-Smp R/a Jack, 100Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1595486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details