multicomp PRO Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro MC002993

Description
CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro - 71AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro
71AC0504
Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro 71AC0504
CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0504
Product Name Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1248834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details