multicomp PRO Rf Cable Assy, Sma Plug-Sma Plug, 250Mm; Connector To Connector Multicomp Pro MC002992

Description
RF CABLE ASSY, SMA PLUG-SMA PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA PLUG-SMA PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Plug-Sma Plug, 250Mm; Connector To Connector Multicomp Pro - 71AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 250Mm; Connector To Connector Multicomp Pro
71AC0503
Rf Cable Assy, Sma Plug-Sma Plug, 250Mm; Connector To Connector Multicomp Pro 71AC0503
RF CABLE ASSY, SMA PLUG-SMA PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0503
Product Name Rf Cable Assy, Sma Plug-Sma Plug, 250Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers