multicomp PRO Rf Cable Assy, Mmcx R/a-Mmcx Plug, 95Mm; Connector To Connector Multicomp Pro MC002991

Description
RF CABLE ASSY, MMCX R/A-MMCX PLUG, 95MM; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.7"; Cable Length - Metric:95mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, MMCX R/A-MMCX PLUG, 95MM; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.7"; Cable Length - Metric:95mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Mmcx R/a-Mmcx Plug, 95Mm; Connector To Connector Multicomp Pro - 71AC0502 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Mmcx R/a-Mmcx Plug, 95Mm; Connector To Connector Multicomp Pro
71AC0502
Rf Cable Assy, Mmcx R/a-Mmcx Plug, 95Mm; Connector To Connector Multicomp Pro 71AC0502
RF CABLE ASSY, MMCX R/A-MMCX PLUG, 95MM; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.7"; Cable Length - Metric:95mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes

RF CABLE ASSY, MMCX R/A-MMCX PLUG, 95MM; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.7"; Cable Length - Metric:95mm; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0502
Product Name Rf Cable Assy, Mmcx R/a-Mmcx Plug, 95Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1248836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details