multicomp PRO Cable Assy, R/a Sma Plug-Jack, 260Mm; Connector To Connector Multicomp Pro MC002990

Description
CABLE ASSY, R/A SMA PLUG-JACK, 260MM; Connector to Connector:90° SMA Plug to SMB Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10.2"; Cable Length - Metric:260mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, R/A SMA PLUG-JACK, 260MM; Connector to Connector:90° SMA Plug to SMB Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10.2"; Cable Length - Metric:260mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, R/a Sma Plug-Jack, 260Mm; Connector To Connector Multicomp Pro - 71AC0501 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Sma Plug-Jack, 260Mm; Connector To Connector Multicomp Pro
71AC0501
Cable Assy, R/a Sma Plug-Jack, 260Mm; Connector To Connector Multicomp Pro 71AC0501
CABLE ASSY, R/A SMA PLUG-JACK, 260MM; Connector to Connector:90° SMA Plug to SMB Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10.2"; Cable Length - Metric:260mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A SMA PLUG-JACK, 260MM; Connector to Connector:90° SMA Plug to SMB Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10.2"; Cable Length - Metric:260mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0501
Product Name Cable Assy, R/a Sma Plug-Jack, 260Mm; Connector To Connector Multicomp Pro
Cable Length 0.8530 ft (2.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1713727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers