multicomp PRO Rf Cable Assy, Sma Plug-Sma Plug, 255Mm; Connector To Connector Multicomp Pro MC002989

Description
RF CABLE ASSY, SMA PLUG-SMA PLUG, 255MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10"; Cable Length - Metric:255mm; Jacket Colour:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA PLUG-SMA PLUG, 255MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10"; Cable Length - Metric:255mm; Jacket Colour:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Plug-Sma Plug, 255Mm; Connector To Connector Multicomp Pro - 71AC0500 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 255Mm; Connector To Connector Multicomp Pro
71AC0500
Rf Cable Assy, Sma Plug-Sma Plug, 255Mm; Connector To Connector Multicomp Pro 71AC0500
RF CABLE ASSY, SMA PLUG-SMA PLUG, 255MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10"; Cable Length - Metric:255mm; Jacket Colour:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 255MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:10"; Cable Length - Metric:255mm; Jacket Colour:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0500
Product Name Rf Cable Assy, Sma Plug-Sma Plug, 255Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1248846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details