multicomp PRO Rf Cable Assy, Mcx R/a-Mcx Plug, 165Mm; Connector To Connector Multicomp Pro MC002987

Description
RF CABLE ASSY, MCX R/A-MCX PLUG, 165MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, MCX R/A-MCX PLUG, 165MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Mcx R/a-Mcx Plug, 165Mm; Connector To Connector Multicomp Pro - 71AC0498 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Mcx R/a-Mcx Plug, 165Mm; Connector To Connector Multicomp Pro
71AC0498
Rf Cable Assy, Mcx R/a-Mcx Plug, 165Mm; Connector To Connector Multicomp Pro 71AC0498
RF CABLE ASSY, MCX R/A-MCX PLUG, 165MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSY, MCX R/A-MCX PLUG, 165MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0498
Product Name Rf Cable Assy, Mcx R/a-Mcx Plug, 165Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1122274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details